Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Atmel |
---|---|
Silicon Core Number | ATmega328P |
Kit Application Type | Building Several Creative Projects |
Application Sub Type | - |
Kit Contents | Projects Book Arduino/Genuino Uno Cable Breadboard Jumper Wires Battery Snap POT LCD LED RES |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Arduino Arduino Starter Kit, Chinese | Distrelec |
Starter Kit, Arduino Uno, Components Kit and Instruction Book for 15 Projects (Chinese) | Avnet America |
Starter Kit, Several Creative Project | Newark Electronics |
Where can I find additional details, specifications and documents for a K110007?
Additional datasheets, footprints and schematics for K110007 are listed on our Part Details page. You can also find images and similar parts to K110007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K110007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K110007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K110007 fall under?
The K110007 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Hobby / Education Development Kits.
Can I view similar or alternative parts?
You can view similar parts to K110007 when available in the Hobby / Education Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K110007 you can contact the distributor directly for product support, shipping queries etc.
Is the K110007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K110007 have stock available?
Authorised distributors including Distrelec, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for K110007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K110007 often in real-time on the comparison pages.
What if I can't find stock of K110007?
You can fill out our help required form which you can use to request a quote for K110007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.