Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | 4mm Banana Plug |
---|---|
Probe Side Connector | Current Clamp |
Current Range Max | 450mA |
Current Range Min | 50µA |
For Use With | AEMC Digital Multimeters & Oscilloscopes |
Product Range | - |
Accuracy | ± 0.5% |
Current Probe | Newark Electronics |
Where can I find additional details, specifications and documents for a K110?
Additional datasheets, footprints and schematics for K110 are listed on our Part Details page. You can also find images and similar parts to K110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K110 fall under?
The K110 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to K110 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K110 you can contact the distributor directly for product support, shipping queries etc.
Is the K110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K110 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for K110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K110 often in real-time on the comparison pages.
What if I can't find stock of K110?
You can fill out our help required form which you can use to request a quote for K110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.