Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Breakover Voltage Vbo Min | 79V |
---|---|
Breakover Voltage Vbo Max | 97V |
Breakover Current Max. | 10µA |
No. of Pins | 2Pins |
Breakover Voltage Range | 79V to 97V |
Current It av | 10µA |
Forward Current If | 5A |
dv/dt | 150V/µs |
RoHS Compliant | Yes |
Sidac, 97V, Do-214, Full Reel | Newark Electronics |
1A 79-97V SIDAC DO214 | TTI Europe |
Where can I find additional details, specifications and documents for a K0900SRP?
Additional datasheets, footprints and schematics for K0900SRP are listed on our Part Details page. You can also find images and similar parts to K0900SRP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K0900SRP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K0900SRP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K0900SRP fall under?
The K0900SRP is listed under Semiconductors - Discretes > Thyristors > Thyristors - DIACs / Thyristors - SIDACs.
Can I view similar or alternative parts?
You can view similar parts to K0900SRP when available in the Thyristors - DIACs / Thyristors - SIDACs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K0900SRP you can contact the distributor directly for product support, shipping queries etc.
Is the K0900SRP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K0900SRP have stock available?
Authorised distributors including Newark Electronics and TTI Europe have stock available or on a lead time for K0900SRP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K0900SRP often in real-time on the comparison pages.
What if I can't find stock of K0900SRP?
You can fill out our help required form which you can use to request a quote for K0900SRP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.