Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Atmel |
---|---|
Silicon Core Number | ATmega328 |
Kit Application Type | Sensing - Touch Proximity |
Application Sub Type | Touch Sensor |
Core Architecture | AVR |
Core Sub-Architecture | megaAVR |
Silicon Family Name | ATmega |
Kit Contents | 10 Sensor Shield V.2 10 Arduino Uno Boards Ethernet Shields 10 Proto PCBs |
Product Range | - |
Features | Complete pack of TinkerKit Modules and Arduino accessories to kickstart your school's Lab |
Dev Kit, Arduino Uno 150Pieces Tinkerkit Sensor Set | Newark Electronics |
Where can I find additional details, specifications and documents for a K000005?
Additional datasheets, footprints and schematics for K000005 are listed on our Part Details page. You can also find images and similar parts to K000005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K000005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K000005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K000005 fall under?
The K000005 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to K000005 when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K000005 you can contact the distributor directly for product support, shipping queries etc.
Is the K000005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K000005 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for K000005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K000005 often in real-time on the comparison pages.
What if I can't find stock of K000005?
You can fill out our help required form which you can use to request a quote for K000005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.