Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Arduino Boards |
Kit Contents | Sensor Shield V.2 8 Different Sensors and 7 Actuators |
Product Range | - |
Application Sub Type | Touch Sensor |
Features | Sensor Shield LDR Module Tilt Module Therm Module Joystick Module 6x Led Modules more |
Kit Application Type | Sensor |
Accessory Kit, Tinkerkit Sensor 23 Pieces, No Arduino Boards | Newark Electronics |
Where can I find additional details, specifications and documents for a K000002?
Additional datasheets, footprints and schematics for K000002 are listed on our Part Details page. You can also find images and similar parts to K000002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K000002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K000002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K000002 fall under?
The K000002 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to K000002 when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K000002 you can contact the distributor directly for product support, shipping queries etc.
Is the K000002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K000002 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for K000002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K000002 often in real-time on the comparison pages.
What if I can't find stock of K000002?
You can fill out our help required form which you can use to request a quote for K000002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.