Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.24
|
66
in stock
|
Buy Now | |
Distrelec
from US$13.47
|
196
in stock
|
Buy Now | |
Jameco Electronics
from US$9.95
|
104
in stock
|
Buy Now | |
Newark Electronics
from US$14.97
|
66
in stock
|
Buy Now | |
element14
from US$9.16
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$10.63
|
44
in stock
|
Buy Now |
Power Rating | 125mW |
---|---|
Automotive Qualification Standard | - |
Velleman Resistor Assortment 10Ohm ... 1MOhm 5% 250mW | Distrelec |
Velleman K/RES-E12 Resistor 610 Pack E12-Series 1/4 Watt 5% Tolerance | Jameco Electronics |
Kit Contents:Resistor Kit | Newark Electronics |
Kit Contents: Resistor Kit | Farnell |
Velleman K/RES-E12 E12 Carbon Film Resistor Kit (Set of 610) | Rapid Electronics |
Where can I find additional details, specifications and documents for a K/RES-E12?
Additional datasheets, footprints and schematics for K/RES-E12 are listed on our Part Details page. You can also find images and similar parts to K/RES-E12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K/RES-E12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K/RES-E12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K/RES-E12 fall under?
The K/RES-E12 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to K/RES-E12 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K/RES-E12 you can contact the distributor directly for product support, shipping queries etc.
Is the K/RES-E12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K/RES-E12 have stock available?
Authorised distributors including Distrelec, Jameco Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for K/RES-E12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K/RES-E12 often in real-time on the comparison pages.
What if I can't find stock of K/RES-E12?
You can fill out our help required form which you can use to request a quote for K/RES-E12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.