Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.60
|
No stock
|
Buy Now |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | 0°C |
Sensing Temperature Max | +350°C |
Sensor Body Material | - |
Lead Length | 2m |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Material | Stainless Steel |
Conductor Make-up | 7/0.2mm |
Material Composition | Stainless Steel |
Temperature Sensing Range | 0°C to +350°C |
SENSOR, THERMOCOUPLE | Farnell |
Where can I find additional details, specifications and documents for a K-HD-150X(IEC)?
Additional datasheets, footprints and schematics for K-HD-150X(IEC) are listed on our Part Details page. You can also find images and similar parts to K-HD-150X(IEC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K-HD-150X(IEC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K-HD-150X(IEC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K-HD-150X(IEC) fall under?
The K-HD-150X(IEC) is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to K-HD-150X(IEC) when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K-HD-150X(IEC) you can contact the distributor directly for product support, shipping queries etc.
Is the K-HD-150X(IEC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for K-HD-150X(IEC) have stock available?
Authorised distributors including Farnell have stock available or on a lead time for K-HD-150X(IEC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K-HD-150X(IEC) often in real-time on the comparison pages.
What if I can't find stock of K-HD-150X(IEC)?
You can fill out our help required form which you can use to request a quote for K-HD-150X(IEC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.