Status: | Unknown |
---|---|
Series: | DeoxIT Gold G-Series |
RoHS: | Compliant |
Wipe Material | Nonwoven Fibre |
---|---|
Wipe Width | 3" |
Wipe Length | 3.5" |
Product Range | DeoxIT Gold G-Series |
RoHS Compliant | Yes |
Wipe, 3" X 3.5", Nonwoven Fibre, 25Pc | Newark Electronics |
Where can I find additional details, specifications and documents for a K-G1W-25?
Additional datasheets, footprints and schematics for K-G1W-25 are listed on our Part Details page. You can also find images and similar parts to K-G1W-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for K-G1W-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view K-G1W-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does K-G1W-25 fall under?
The K-G1W-25 is listed under Tools & Production Supplies > Cleaning Tools & Accessories > Swabs & Wipes > Wipes.
Can I view similar or alternative parts?
You can view similar parts to K-G1W-25 when available in the Wipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the K-G1W-25 you can contact the distributor directly for product support, shipping queries etc.
Is the K-G1W-25 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for K-G1W-25 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for K-G1W-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for K-G1W-25 often in real-time on the comparison pages.
What if I can't find stock of K-G1W-25?
You can fill out our help required form which you can use to request a quote for K-G1W-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.