Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connection Method | Wireless - Infrared |
---|---|
Computer Connector | USB |
Mouse Type | Optical |
Mouse Size | Standard |
Mouse Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
WIRELESS MOUSE, INFRARED, BLACK | element14 |
Wireless Mouse, Infrared, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a JW-T0210?
Additional datasheets, footprints and schematics for JW-T0210 are listed on our Part Details page. You can also find images and similar parts to JW-T0210 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JW-T0210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JW-T0210 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JW-T0210 fall under?
The JW-T0210 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to JW-T0210 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JW-T0210 you can contact the distributor directly for product support, shipping queries etc.
Is the JW-T0210 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JW-T0210 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for JW-T0210.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JW-T0210 often in real-time on the comparison pages.
What if I can't find stock of JW-T0210?
You can fill out our help required form which you can use to request a quote for JW-T0210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.