Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.84
|
No stock
|
Buy Now |
Connection Method | Wireless - Infrared |
---|---|
Computer Connector | USB |
Mouse Type | Optical |
Mouse Size | Standard |
Mouse Colour | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a JW-0700-2?
Additional datasheets, footprints and schematics for JW-0700-2 are listed on our Part Details page. You can also find images and similar parts to JW-0700-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JW-0700-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JW-0700-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JW-0700-2 fall under?
The JW-0700-2 is listed under Cherry Parts.
Can I view similar or alternative parts?
You can view similar parts to JW-0700-2 when available in the Cherry Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JW-0700-2 you can contact the distributor directly for product support, shipping queries etc.
Is the JW-0700-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JW-0700-2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for JW-0700-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JW-0700-2 often in real-time on the comparison pages.
What if I can't find stock of JW-0700-2?
You can fill out our help required form which you can use to request a quote for JW-0700-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.