Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Honeywell V3 Series Microswitches |
---|---|
Contact Rating | 25A at 115VAC |
Differential Travel Max | 0.381mm |
Operating Force Max | 18ozf |
RoHS Compliant | Yes |
Roller Lever Switch actuator, 0.22 L, For V3-1 Basic Switches, V7 Series | Honeywell JV-30 | RS Americas |
Switch Actuators V3/V7 Aux Actuator 0.81 1-way roll lvr | Sager |
Actuator, 18Ozf, Jv Series Limit Switch | Newark Electronics |
Actuator, Limit Switch | Carlton-Bates |
Where can I find additional details, specifications and documents for a JV-30?
Additional datasheets, footprints and schematics for JV-30 are listed on our Part Details page. You can also find images and similar parts to JV-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JV-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JV-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JV-30 fall under?
The JV-30 is listed under Switches & Relays > Switches > Switch Components > Switch Actuators.
Can I view similar or alternative parts?
You can view similar parts to JV-30 when available in the Switch Actuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JV-30 you can contact the distributor directly for product support, shipping queries etc.
Is the JV-30 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JV-30 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics and Carlton-Bates have stock available or on a lead time for JV-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JV-30 often in real-time on the comparison pages.
What if I can't find stock of JV-30?
You can fill out our help required form which you can use to request a quote for JV-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.