| Status: | Unknown |
|---|---|
| Series: | JUW Series |
| RoHS: | Unknown |
Prices starting from US$0.27
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$0.41
|
1,525
in stock
|
Buy Now |
|
Chip One Stop
from US$0.50
|
470
in stock
|
Buy Now |
|
Future Electronics
from US$0.34
|
0
in stock
|
Buy Now |
|
RS Americas
from US$1.02
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.27
|
0
in stock
|
Buy Now |
|
Newark Electronics
-
|
0
in stock
|
Buy Now |
|
TTI Europe
-
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Capacitance | 1F |
|---|---|
| Voltage Rating | 2.7V |
| Capacitor Terminals | Radial Leaded |
| Product Range | JUW Series |
| Capacitance Tolerance | ± 20% |
| Lead Spacing | 2.5mm |
| Lifetime @ Temperature | 1000 hours @ 70°C |
| Operating Temperature Min | -25°C |
| Operating Temperature Max | 70°C |
| ESR | 1.8ohm |
| Capacitor Case Style | Can |
| Diameter | 6.3mm |
| Height | 9mm |
| SVHC | No SVHC (15-Jan-2018) |
| EDLC Capacitor | RS |
| UW Series 2.7 V 1 F ±20% 6.3 x 9 mm LS=2.5 mm Electric Double Layer Capacitor | Future Electronics |
| DOUBLE LAYER CAPACITIOR, EVERCAP, 2.7VOLTS, 1F WIDE TEMPERATURE RANGE | RS Americas |
| Capacitor, Double Layer, 1F, 2.7V, 4 Ohm | Newark Electronics |
| 1.0F 2.7V 6.3X9 2.5MMLS | TTI Europe |
Where can I find additional details, specifications and documents for a JUWT1105MCD?
Additional datasheets, footprints and schematics for JUWT1105MCD are listed on our Part Details page. You can also find images and similar parts to JUWT1105MCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JUWT1105MCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JUWT1105MCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JUWT1105MCD fall under?
The JUWT1105MCD is listed under Passive Components > Capacitors > Supercap / Ultracap / Double Layer Capacitors.
Can I view similar or alternative parts?
You can view similar parts to JUWT1105MCD when available in the Supercap / Ultracap / Double Layer Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JUWT1105MCD you can contact the distributor directly for product support, shipping queries etc.
Is the JUWT1105MCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JUWT1105MCD have stock available?
Authorised distributors including RS, Chip One Stop, Future Electronics, RS Americas and Ozdisan have stock available or on a lead time for JUWT1105MCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JUWT1105MCD often in real-time on the comparison pages.
What if I can't find stock of JUWT1105MCD?
You can fill out our help required form which you can use to request a quote for JUWT1105MCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.