Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | JST SRB-1.0 SRB-2.5 SRT-1.0 & SRT-2.5 Ring Terminals |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Green |
Crimp Application | Connectors |
Crimp Capacity mm2 Min | 1mm² |
HANDTOOL=SRB/SRT-1.0-(*) & SRB/SRT-2.5-( | RS |
HAND TOOL | TTI Europe |
CRIMP TOOL, RING | Farnell |
Where can I find additional details, specifications and documents for a JUCS-RB/RT?
Additional datasheets, footprints and schematics for JUCS-RB/RT are listed on our Part Details page. You can also find images and similar parts to JUCS-RB/RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JUCS-RB/RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JUCS-RB/RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JUCS-RB/RT fall under?
The JUCS-RB/RT is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to JUCS-RB/RT when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JUCS-RB/RT you can contact the distributor directly for product support, shipping queries etc.
Is the JUCS-RB/RT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JUCS-RB/RT have stock available?
Authorised distributors including RS, TTI Europe and Farnell have stock available or on a lead time for JUCS-RB/RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JUCS-RB/RT often in real-time on the comparison pages.
What if I can't find stock of JUCS-RB/RT?
You can fill out our help required form which you can use to request a quote for JUCS-RB/RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.