Status: | Unknown |
---|---|
Series: | Journeyman Series |
RoHS: | Unknown |
Kit Contents | 8 Pcs of Size 2mm/2.5mm/3mm/4mm/5mm/6mm/8mm/10mm 6" Ball End T-Handle Hex Keys & Metal Stand |
---|---|
Product Range | Journeyman Series |
SVHC | No SVHC (15-Jan-2018) |
T-Handle Hex Key Set W/Stand, 8Pcs | Newark Electronics |
T-HANDLE HEX KEY SET W/STAND, 8PCS | Farnell |
Hex Kit Set, Metric, Ball End T-Handle, 6 in with Stand, 8-Piece | Klein Tools JTH68MB | RS Americas |
T-handle Ball-end Hex Keys - Metric | RS |
Where can I find additional details, specifications and documents for a JTH68MB?
Additional datasheets, footprints and schematics for JTH68MB are listed on our Part Details page. You can also find images and similar parts to JTH68MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JTH68MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JTH68MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JTH68MB fall under?
The JTH68MB is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to JTH68MB when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JTH68MB you can contact the distributor directly for product support, shipping queries etc.
Is the JTH68MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JTH68MB have stock available?
Authorised distributors including Newark Electronics, Farnell, RS Americas and RS have stock available or on a lead time for JTH68MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JTH68MB often in real-time on the comparison pages.
What if I can't find stock of JTH68MB?
You can fill out our help required form which you can use to request a quote for JTH68MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.