Status: | Unknown |
---|---|
Series: | JTB Series |
RoHS: | Unknown |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0410
|
No stock
|
Buy Now |
Frequency Min | 46kHz |
---|---|
Frequency Max | 429kHz |
Supply Voltage Min | - |
Supply Voltage Max | - |
RF IC Case Style | - |
No. of Pins | 2Pins |
Operating Temperature Min | -20°C |
Operating Temperature Max | +70°C |
Product Range | JTB Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
Communication Function | Discriminator |
Termination Type | Through Hole |
DISCRIMINATOR, CERAMIC, JTB SERIES | Farnell |
Where can I find additional details, specifications and documents for a JTB455C4?
Additional datasheets, footprints and schematics for JTB455C4 are listed on our Part Details page. You can also find images and similar parts to JTB455C4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JTB455C4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JTB455C4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JTB455C4 fall under?
The JTB455C4 is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to JTB455C4 when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JTB455C4 you can contact the distributor directly for product support, shipping queries etc.
Is the JTB455C4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JTB455C4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for JTB455C4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JTB455C4 often in real-time on the comparison pages.
What if I can't find stock of JTB455C4?
You can fill out our help required form which you can use to request a quote for JTB455C4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.