Status: | Unknown |
---|---|
Series: | JSN Series |
RoHS: | Unknown |
Capacitance | 35µF |
---|---|
Voltage Rating | 100V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | JSN Series |
Capacitor Case Style | SMD |
Capacitor Terminals | - |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (27-Jun-2018) |
Cap, Stacked, 35Uf, 100V, Film | Newark Electronics |
Capacitor: polyester | Transfer Multisort Elektronik |
CAP, STACKED, 35UF, 100V, FILM | element14 |
Film Capacitors 100V 35uF 10% AEC-Q200 | KEMET JSNEJ5350KB6L0 | RS Americas |
Where can I find additional details, specifications and documents for a JSNEJ5350KB6L0?
Additional datasheets, footprints and schematics for JSNEJ5350KB6L0 are listed on our Part Details page. You can also find images and similar parts to JSNEJ5350KB6L0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JSNEJ5350KB6L0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JSNEJ5350KB6L0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JSNEJ5350KB6L0 fall under?
The JSNEJ5350KB6L0 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to JSNEJ5350KB6L0 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JSNEJ5350KB6L0 you can contact the distributor directly for product support, shipping queries etc.
Is the JSNEJ5350KB6L0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JSNEJ5350KB6L0 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and RS Americas have stock available or on a lead time for JSNEJ5350KB6L0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JSNEJ5350KB6L0 often in real-time on the comparison pages.
What if I can't find stock of JSNEJ5350KB6L0?
You can fill out our help required form which you can use to request a quote for JSNEJ5350KB6L0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.