Status: | Unknown |
---|---|
Series: | JS Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Switch Operation | On-Off |
Switch Mounting | Through Hole |
Product Range | JS Series |
Contact Current Max | 1A |
Contact Voltage AC Max | 100V |
Contact Voltage DC Max | - |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | JS Series |
RoHS: | Unknown |
No. of Circuits | 1Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 100V |
Contact Current DC Max | 1A |
Product Range | JS Series |
Switch Type | SIP |
SVHC | No SVHC (17-Dec-2015) |
Contact Current AC Max | 5A |
Contact Resistance | 10mohm |
Contact Voltage AC Max | 100V |
External Depth | 6.1mm |
External Length / Height | 8.4mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 2.54mm |
SWITCH, JUMPER, 1 WAY, SPST, SLIDE | Farnell |
Dil Switch, 1 Pos, 1A | Newark Electronics |
Where can I find additional details, specifications and documents for a JSA41G0?
Additional datasheets, footprints and schematics for JSA41G0 are listed on our Part Details page. You can also find images and similar parts to JSA41G0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JSA41G0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JSA41G0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JSA41G0 fall under?
The JSA41G0 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to JSA41G0 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JSA41G0 you can contact the distributor directly for product support, shipping queries etc.
Is the JSA41G0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JSA41G0 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for JSA41G0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JSA41G0 often in real-time on the comparison pages.
What if I can't find stock of JSA41G0?
You can fill out our help required form which you can use to request a quote for JSA41G0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.