JS6862 Fuses & Circuit Protection by Amphenol

SELF-ADHERING SURFACE TEMP SENSOR 650MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.87


Distributor Starting From Stock
Logo for element14 element14 US$2.64
712
Buy Now
Logo for Newark Electronics Newark Electronics US$1.92
171
Buy Now
Logo for Avnet America Avnet America US$1.87
-
Buy Now
Logo for RS Americas RS Americas US$4.83
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Zero Power Resistance at 25°C -
Product Range -
Thermistor Mounting -
Beta Value (K) -
Thermistor Case Style -
Thermistor Terminals Wire Leaded
Operating Temperature Min -30°C

Alternative Descriptions

NTC THERMISTOR, -30 - 70DEG C, WIRE LEAD | Farnell
Self-Adhering Surface Temp Sensor, 650Mm | Newark Electronics
Thermistor NTC 10000Ohm 4.38% Wire Lead | Avnet America
Sensor, | Amphenol Advanced Sensors JS6862 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a JS6862?

Additional datasheets, footprints and schematics for JS6862 are listed on our Part Details page. You can also find images and similar parts to JS6862 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JS6862 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS6862 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JS6862 fall under?

The JS6862 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.

Can I view similar or alternative parts?

You can view similar parts to JS6862 when available in the Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JS6862 you can contact the distributor directly for product support, shipping queries etc.

Is the JS6862 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JS6862 have stock available?

Authorised distributors including Farnell, element14, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for JS6862.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JS6862 often in real-time on the comparison pages.

What if I can't find stock of JS6862?

You can fill out our help required form which you can use to request a quote for JS6862 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay