Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.69
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$2.04
|
170
in stock
|
Buy Now | |
element14
from US$3.35
|
170
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
RS Americas
from US$5.88
|
-
|
Buy Now | |
TTI Europe
from US$2.89
|
-
|
Buy Now |
Zero Power Resistance at 25°C | - |
---|---|
Product Range | - |
Thermistor Mounting | - |
Beta Value (K) | - |
Thermistor Case Style | - |
Thermistor Terminals | Wire Leaded |
Operating Temperature Min | -30°C |
Self-Adhering Surface Temp Sensor, 750Mm | Newark Electronics |
Self-Adhering Surface Temperature Sensor with NTC Thermistor 45 x 45mm 10kOhm 4.5% | Avnet Abacus |
Sensor, | Amphenol Advanced Sensors JS5698 | RS Americas |
Where can I find additional details, specifications and documents for a JS5698?
Additional datasheets, footprints and schematics for JS5698 are listed on our Part Details page. You can also find images and similar parts to JS5698 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS5698 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS5698 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS5698 fall under?
The JS5698 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to JS5698 when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS5698 you can contact the distributor directly for product support, shipping queries etc.
Is the JS5698 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JS5698 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Avnet America have stock available or on a lead time for JS5698.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS5698 often in real-time on the comparison pages.
What if I can't find stock of JS5698?
You can fill out our help required form which you can use to request a quote for JS5698 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.