JS307 Part Information
Details for JS307 by Honeywell
Switches & Relays>Switches>Switch Accessories & Switch Assortments
Featured Distributor
Pricing
Break | Price |
---|---|
50 | 12.2300 |
100 | 11.7200 |
Stock Information
Details
Part Downloads
Part Specifications
Microswitch Type | - |
Microswitch Actuator | - |
Contact Configuration | - |
Switch Terminals | - |
Contact Current Max | - |
Contact Voltage DC Nom | - |
Product Range | SM Series |
Contact Voltage AC Nom | - |
Operating Force Max | - |
Alternative Part Descriptions
- SWITCH; Accessory Type:Actuator; For Use With:HM Series Switches; Product Range:SM Series RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a JS307?
Additional datasheets, footprints and schematics for JS307 are listed in our Part Details tab. You can also find the JS307 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS307 in the Pricing & Inventory tab next to part details. You can view JS307 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JS307 fall under?
The JS307 is listed under Switches & Relays > Switches > Switch Accessories & Switch Assortments.
Can I view similar or alternative parts?
You can view similar parts to JS307 when available in the Switch Accessories & Switch Assortments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS307 you can contact the distributor directly for product support, shipping queries etc.
Is the JS307 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for JS307 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for JS307.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS307 often in real-time on the comparison pages.
What if I can't find stock of JS307?
You can fill out our help required form which you can use to request a quote for JS307 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.