Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Not Compliant |
Block Config | High Lock |
---|---|
Chipset Validation | N/A |
Density | 512Mb |
FBGA Code | N/A |
Op. Temp. | -40C to +85C |
Part Family | M29EW |
Part Status | Obsolete |
Product Longevity Program | No |
Product Longevity Program Start Date | N/A |
Width | x8/x16 |
NOR Flash Parallel 3V/3.3V 512Mbit 64M/32M x 8bit/16bit 110ns | Micros |
FLASH, PARALLEL, 512MBIT, 56TSOP | Farnell |
Where can I find additional details, specifications and documents for a JS28F512M29EWHA?
Additional datasheets, footprints and schematics for JS28F512M29EWHA are listed on our Part Details page. You can also find images and similar parts to JS28F512M29EWHA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JS28F512M29EWHA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JS28F512M29EWHA price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JS28F512M29EWHA you can contact the distributor directly for product support, shipping queries etc.
Is the JS28F512M29EWHA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JS28F512M29EWHA have stock available?
Authorised distributors including Micros and Farnell have stock available or on a lead time for JS28F512M29EWHA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JS28F512M29EWHA often in real-time on the comparison pages.
What if I can't find stock of JS28F512M29EWHA?
You can fill out our help required form which you can use to request a quote for JS28F512M29EWHA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.