Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 450W |
Output Voltage - Output 1 | 28V |
Output Current - Output 1 | 16A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | - |
Input Voltage DC Max | 48V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | Half Brick DOSA |
DC / DC Converter Mounting | Through Hole |
Width | 57.7mm |
Height | 12.7mm |
Depth | 60.7mm |
Approval Bodies | CSA UL VDE |
Approvals & Standards | CSA UL |
Isolation Voltage | 1.5kV |
Power Rating | 450W |
Isolated Board Mount Dc/Dc Converter, Half Brick, Dosa, Fixed, Through Hole, 450 W, 28 V, 16 A Rohs Compliant: Yes |Ge Critical Power JRCW016A0R41-TZ | Newark Electronics |
Where can I find additional details, specifications and documents for a JRCW016A0R41-TZ?
Additional datasheets, footprints and schematics for JRCW016A0R41-TZ are listed on our Part Details page. You can also find images and similar parts to JRCW016A0R41-TZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JRCW016A0R41-TZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JRCW016A0R41-TZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JRCW016A0R41-TZ fall under?
The JRCW016A0R41-TZ is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to JRCW016A0R41-TZ when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JRCW016A0R41-TZ you can contact the distributor directly for product support, shipping queries etc.
Is the JRCW016A0R41-TZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JRCW016A0R41-TZ have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for JRCW016A0R41-TZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JRCW016A0R41-TZ often in real-time on the comparison pages.
What if I can't find stock of JRCW016A0R41-TZ?
You can fill out our help required form which you can use to request a quote for JRCW016A0R41-TZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.