Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 2.1mm DC Power Socket |
---|---|
Connector Type B | 2.1mm DC Power Plug |
Cable Length - Imperial | 32.8ft |
Cable Length - Metric | 10m |
Jacket Colour | Black |
Product Range | - |
Current Rating | 1.5A |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | 2.1mm Barrel Plug |
---|---|
Connector Type B | 2.1mm Barrel Jack |
Cable Length - Imperial | 32.8ft |
Cable Length - Metric | 10m |
Jacket Color | Black |
RoHS Compliant | Yes |
Power Cord, Dc 2.1Mm Barrel Plug-Jack, 10M, 1.5A | Newark Electronics |
LEAD, DC EXTENSION, 2.1MM, 10M | element14 |
Where can I find additional details, specifications and documents for a JR8306-10M?
Additional datasheets, footprints and schematics for JR8306-10M are listed on our Part Details page. You can also find images and similar parts to JR8306-10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR8306-10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR8306-10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR8306-10M fall under?
The JR8306-10M is listed under Cable Leads & Connectors > Leads > Barrel Power Leads.
Can I view similar or alternative parts?
You can view similar parts to JR8306-10M when available in the Barrel Power Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR8306-10M you can contact the distributor directly for product support, shipping queries etc.
Is the JR8306-10M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR8306-10M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JR8306-10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR8306-10M often in real-time on the comparison pages.
What if I can't find stock of JR8306-10M?
You can fill out our help required form which you can use to request a quote for JR8306-10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.