Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Jack |
---|---|
Current Rating | 500mA |
Pin Diameter | 2.1mm |
Barrel Length | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
Barrel Inner Diameter | - |
Barrel Outer Diameter | 6.85mm |
Voltage Rating | - |
Product Range | - |
Connector Type | Standard Power Entry |
Contact Termination | Quick Connect |
External Diameter | 11mm |
Length | 22mm |
Material | Copper |
No. of Mating Cycles | 5000 |
Operating Temperature Max | 60°C |
Operating Temperature Min | -40°C |
Panel Cutout Diameter | 8mm |
Termination Method | Solder / Push-On |
Standard Power Entry, Receptacle | Newark Electronics |
SOCKET, LOW VOLTAGE, 2.1MM, CHASSIS | element14 |
Where can I find additional details, specifications and documents for a JR1819-ROHS (PSG01769)?
Additional datasheets, footprints and schematics for JR1819-ROHS (PSG01769) are listed on our Part Details page. You can also find images and similar parts to JR1819-ROHS (PSG01769) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JR1819-ROHS (PSG01769) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JR1819-ROHS (PSG01769) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JR1819-ROHS (PSG01769) fall under?
The JR1819-ROHS (PSG01769) is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to JR1819-ROHS (PSG01769) when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JR1819-ROHS (PSG01769) you can contact the distributor directly for product support, shipping queries etc.
Is the JR1819-ROHS (PSG01769) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JR1819-ROHS (PSG01769) have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JR1819-ROHS (PSG01769).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JR1819-ROHS (PSG01769) often in real-time on the comparison pages.
What if I can't find stock of JR1819-ROHS (PSG01769)?
You can fill out our help required form which you can use to request a quote for JR1819-ROHS (PSG01769) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.