Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | NXP |
Silicon Core Number | JN5169 |
Application Sub Type | ZigBee |
Kit Contents | Carrier Board OM15043 Generic Expansion Brd DR1199 JN5169 Mod Adaptor OM15044 USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Generic Expansion Kit, Zigbee Rohs Compliant: Yes |Nxp JN5169XK010UL | Newark Electronics |
JN5169 ZigBee and IEEE802.15.4 Wireless Microcontroller Generic Node Expansion Kit | Avnet America |
GENERIC EXPANSION KIT, ZIGBEE | element14 |
Where can I find additional details, specifications and documents for a JN5169XK010UL?
Additional datasheets, footprints and schematics for JN5169XK010UL are listed on our Part Details page. You can also find images and similar parts to JN5169XK010UL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JN5169XK010UL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JN5169XK010UL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JN5169XK010UL fall under?
The JN5169XK010UL is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to JN5169XK010UL when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JN5169XK010UL you can contact the distributor directly for product support, shipping queries etc.
Is the JN5169XK010UL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JN5169XK010UL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for JN5169XK010UL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JN5169XK010UL often in real-time on the comparison pages.
What if I can't find stock of JN5169XK010UL?
You can fill out our help required form which you can use to request a quote for JN5169XK010UL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.