Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | RE RF series Headers |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Conn Jumper 2 POS 2.54mm Red Box | Future Electronics |
JUMPER, RED | element14 |
Where can I find additional details, specifications and documents for a JM-2R-64?
Additional datasheets, footprints and schematics for JM-2R-64 are listed on our Part Details page. You can also find images and similar parts to JM-2R-64 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JM-2R-64 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JM-2R-64 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JM-2R-64 fall under?
The JM-2R-64 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to JM-2R-64 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JM-2R-64 you can contact the distributor directly for product support, shipping queries etc.
Is the JM-2R-64 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JM-2R-64 have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for JM-2R-64.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JM-2R-64 often in real-time on the comparison pages.
What if I can't find stock of JM-2R-64?
You can fill out our help required form which you can use to request a quote for JM-2R-64 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.