Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Jumper |
---|---|
For Use With | JM Connectors |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Accessory, Jumper, Jm Connectors, 2, 2.54 Mm Rohs Compliant: Yes |Jst (Japan Solderless Terminals) JM-2BL-63 | Newark Electronics |
JUMPER, BLUE, PK100 | element14 |
Where can I find additional details, specifications and documents for a JM-2BL-63?
Additional datasheets, footprints and schematics for JM-2BL-63 are listed on our Part Details page. You can also find images and similar parts to JM-2BL-63 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JM-2BL-63 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JM-2BL-63 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JM-2BL-63 fall under?
The JM-2BL-63 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to JM-2BL-63 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JM-2BL-63 you can contact the distributor directly for product support, shipping queries etc.
Is the JM-2BL-63 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JM-2BL-63 have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for JM-2BL-63.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JM-2BL-63 often in real-time on the comparison pages.
What if I can't find stock of JM-2BL-63?
You can fill out our help required form which you can use to request a quote for JM-2BL-63 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.