Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shunt |
---|---|
For Use With | RE RF series Headers |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Resistance Max | 20mohm |
Current Rating | 3A |
Flammability Rating | UL94V-0 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Working Voltage | 240V |
SOLDERLESS TERMINALS, 2-circuit jumper connector, 2.54mm pitch, gold plated | Future Electronics |
JUMPER, BLACK, PK100 | element14 |
Jumper, 2Way, 2.54Mm, Header | Newark Electronics |
Where can I find additional details, specifications and documents for a JM-2BK-61?
Additional datasheets, footprints and schematics for JM-2BK-61 are listed on our Part Details page. You can also find images and similar parts to JM-2BK-61 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JM-2BK-61 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JM-2BK-61 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JM-2BK-61 fall under?
The JM-2BK-61 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to JM-2BK-61 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JM-2BK-61 you can contact the distributor directly for product support, shipping queries etc.
Is the JM-2BK-61 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JM-2BK-61 have stock available?
Authorised distributors including CoreStaff, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for JM-2BK-61.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JM-2BK-61 often in real-time on the comparison pages.
What if I can't find stock of JM-2BK-61?
You can fill out our help required form which you can use to request a quote for JM-2BK-61 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.