Status: | Unknown |
---|---|
Series: | JM-0800 Series |
RoHS: | Unknown |
Connection Method | Wired |
---|---|
Computer Connector | USB |
Mouse Type | Optical |
Mouse Size | Standard |
Mouse Colour | Grey |
Product Range | JM-0800 Series |
Cherry Mc 1000 Mouse | RS |
Optical Mouse, Usb, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a JM-0800-0?
Additional datasheets, footprints and schematics for JM-0800-0 are listed on our Part Details page. You can also find images and similar parts to JM-0800-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JM-0800-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JM-0800-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JM-0800-0 fall under?
The JM-0800-0 is listed under Office, Computer & Networking Products > Computer Products > Mice.
Can I view similar or alternative parts?
You can view similar parts to JM-0800-0 when available in the Mice range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JM-0800-0 you can contact the distributor directly for product support, shipping queries etc.
Is the JM-0800-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JM-0800-0 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for JM-0800-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JM-0800-0 often in real-time on the comparison pages.
What if I can't find stock of JM-0800-0?
You can fill out our help required form which you can use to request a quote for JM-0800-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.