Status: | Unknown |
---|---|
Series: | JJO Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
942
in stock
|
Buy Now | |
TE Store
from US$1.87
|
2,341
in stock
|
Buy Now | |
RS Americas
from US$0.75
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
1,130
in stock
|
Buy Now | |
Chip One Stop
from US$0.90
|
1,130
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
942
in stock
|
Buy Now | |
element14
from US$0.77
|
942
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now |
Product Range | JJO Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 4.5mm |
External Width | 3.8mm |
External Depth | 10mm |
SVHC | No SVHC (15-Jan-2018) |
DET SW10.0X3.8X4.5 LOCK VERT. NO AG BLK Actuator Style: Lever Operating Function: Off (On) Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Contact Current Rating: 1 mA Lever Off (On) Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: JJOV0UL650NONPRBK | Internal Number: 2331416-1 | TE Connectivity | TE Store |
Det Sw10.0X3.8X4.5 Lock Vert. No Ag Blk, 2331416-1 | TE Connectivity JJOV0UL650NONPRBK | RS Americas |
DET SW10.0X3.8X4.5 LOCK VERT. NO AG BLK | Rapid Electronics |
Detector Switch, Spst-No, 20Vdc, Solder | Newark Electronics |
DETECTOR SWITCH, SPST-NO, 20VDC, SOLDER | element14 |
Detector Switch SPST OFF (ON) 1mA Chassis Mount | Avnet America |
Where can I find additional details, specifications and documents for a JJOV0UL650NONPRBK?
Additional datasheets, footprints and schematics for JJOV0UL650NONPRBK are listed on our Part Details page. You can also find images and similar parts to JJOV0UL650NONPRBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJOV0UL650NONPRBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJOV0UL650NONPRBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJOV0UL650NONPRBK fall under?
The JJOV0UL650NONPRBK is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJOV0UL650NONPRBK when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJOV0UL650NONPRBK you can contact the distributor directly for product support, shipping queries etc.
Is the JJOV0UL650NONPRBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJOV0UL650NONPRBK have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for JJOV0UL650NONPRBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJOV0UL650NONPRBK often in real-time on the comparison pages.
What if I can't find stock of JJOV0UL650NONPRBK?
You can fill out our help required form which you can use to request a quote for JJOV0UL650NONPRBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.