JJMH0UG200NOPMRTR Part Information

Details for JJMH0UG200NOPMRTR by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Product Range JJM Series
Contact Configuration SPST-NC
Switch Terminals SMD
Contact Current Max 100mA
Contact Voltage DC Nom 12V
External Height 2mm
External Width 4mm
External Depth 5.7mm
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • DETECTOR SW, SPST-NO, 0.1A, 12VDC, SMD; Product Range:JJM Series; Contact Configuration:SPST-NC; Switch Terminals:SMD; Contact Current Max:100mA; Contact Voltage DC Nom:12V; External Height:2mm; External Width:4mm; External RoHS Compliant: Yes | Newark Electronics
  • DET SW5.7X4.0X2.0 GW HORZ. NO AG RL; 2331293-1 | Allied Electronics & Automation
  • DET SW5.7X4.0X2.0 GW HORZ. NO AG RL Actuator Style: Plunger Operating Function: Off (On) Contact Base Material: Phosphor Bronze Switch Contact Plating Material: Silver Low Profile: Yes Plunger Off (On) Phosphor Bronze Silver | Tactile Switch With Dome Switch | Part Number: JJMH0UG200NOPMRTR | Internal Number: 2331293-1 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a JJMH0UG200NOPMRTR?

Additional datasheets, footprints and schematics for JJMH0UG200NOPMRTR are listed in our Part Details tab. You can also find the JJMH0UG200NOPMRTR image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JJMH0UG200NOPMRTR in the Pricing & Inventory tab next to part details. You can view JJMH0UG200NOPMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JJMH0UG200NOPMRTR fall under?

The JJMH0UG200NOPMRTR is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to JJMH0UG200NOPMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JJMH0UG200NOPMRTR you can contact the distributor directly for product support, shipping queries etc.

Is the JJMH0UG200NOPMRTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for JJMH0UG200NOPMRTR have stock available?

Authorised distributors including Newark Electronics, Allied Electronics & Automation and TE Store have stock available or on a lead time for JJMH0UG200NOPMRTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JJMH0UG200NOPMRTR often in real-time on the comparison pages.

What if I can't find stock of JJMH0UG200NOPMRTR?

You can fill out our help required form which you can use to request a quote for JJMH0UG200NOPMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for JJMH0UG200NOPMRTR

Loading...
Loading Results for JJMH0UG200NOPMRTR