Status: | Unknown |
---|---|
Series: | JJM Series |
RoHS: | Unknown |
Product Range | JJM Series |
---|---|
Contact Configuration | SPST-NC |
Switch Terminals | SMD |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 12V |
External Height | 2mm |
External Width | 4mm |
External Depth | 5.7mm |
SVHC | No SVHC (15-Jan-2018) |
DET SW5.7X4.0X2.0 GW HORZ. NC AG RL Actuator Style: Plunger Operating Function: Off (On) Contact Base Material: Phosphor Bronze Switch Contact Plating Material: Silver Low Profile: Yes Plunger Off (On) Phosphor Bronze Silver | Tactile Switch With Dome Switch | Part Number: JJMH0UG200NCNMRTR | Internal Number: 2331327-1 | TE Connectivity | TE Store |
Detector Sw, Spst-Nc, 0.1A, 12Vdc, Smd | Newark Electronics |
DETECTOR SW, SPST-NC, 0.1A, 12VDC, SMD | element14 |
DET SW5.7X4.0X2.0 GW HORZ. NC AG RL | RS Americas |
Where can I find additional details, specifications and documents for a JJMH0UG200NCNMRTR?
Additional datasheets, footprints and schematics for JJMH0UG200NCNMRTR are listed on our Part Details page. You can also find images and similar parts to JJMH0UG200NCNMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJMH0UG200NCNMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJMH0UG200NCNMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJMH0UG200NCNMRTR fall under?
The JJMH0UG200NCNMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJMH0UG200NCNMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJMH0UG200NCNMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJMH0UG200NCNMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJMH0UG200NCNMRTR have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for JJMH0UG200NCNMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJMH0UG200NCNMRTR often in real-time on the comparison pages.
What if I can't find stock of JJMH0UG200NCNMRTR?
You can fill out our help required form which you can use to request a quote for JJMH0UG200NCNMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.