JJLV0UT840NOPPRTB Part Information

Details for JJLV0UT840NOPPRTB by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Product Range JJL Series
Contact Configuration SPST-NO
Switch Terminals Through Hole
Contact Current Max 5mA
Contact Voltage DC Nom 5V
External Height 6mm
External Width 3.9mm
External Depth 6.5mm
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • DETECTOR SWITCH, SPST-NO, 5VDC, THT; Product Range:JJL Series; Contact Configuration:SPST-NO; Switch Terminals:Through Hole; Contact Current Max:5mA; Contact Voltage DC Nom:5V; External Height:6mm; External Width:3.9mm RoHS Compliant: Yes | Newark Electronics
  • DET SW6.5X3.9X6.0 TH VERT. NO AG TB; 2331397-1 | Allied Electronics & Automation
  • DET SW6.5X3.9X6.0 TH VERT. NO AG TB Actuator Style: Top Operating Function: Off (On) Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Dust Proof: No Top Off (On) Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: JJLV0UT840NOPPRTB | Internal Number: 2331397-1 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a JJLV0UT840NOPPRTB?

Additional datasheets, footprints and schematics for JJLV0UT840NOPPRTB are listed in our Part Details tab. You can also find the JJLV0UT840NOPPRTB image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JJLV0UT840NOPPRTB in the Pricing & Inventory tab next to part details. You can view JJLV0UT840NOPPRTB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JJLV0UT840NOPPRTB fall under?

The JJLV0UT840NOPPRTB is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to JJLV0UT840NOPPRTB when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JJLV0UT840NOPPRTB you can contact the distributor directly for product support, shipping queries etc.

Is the JJLV0UT840NOPPRTB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for JJLV0UT840NOPPRTB have stock available?

Authorised distributors including Newark Electronics, Allied Electronics & Automation and TE Store have stock available or on a lead time for JJLV0UT840NOPPRTB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JJLV0UT840NOPPRTB often in real-time on the comparison pages.

What if I can't find stock of JJLV0UT840NOPPRTB?

You can fill out our help required form which you can use to request a quote for JJLV0UT840NOPPRTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for JJLV0UT840NOPPRTB

Loading...
Loading Results for JJLV0UT840NOPPRTB