JJKV0UG1300NOPPRTB TE Connectivity Parts by TE Connectivity

DETECTOR SWITCH SPST-NO 30VDC SMD

Status: Unknown
Series: JJK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for Farnell
Farnell
from US$0.82
1,196
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.98
1,196
in stock
Buy Now
Logo for element14
element14
from US$0.76
1,196
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.95
95
in stock
Buy Now
Logo for TE Store
TE Store
from US$1.85
42
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.26
-
Buy Now

Specifications

Product Range JJK Series
Contact Configuration SPST-NO
Switch Terminals SMD
Contact Current Max 100mA
Contact Voltage DC Nom 30V
External Height 8mm
External Width 3mm
External Depth 6.3mm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Detector Switch, Spst-No, 30Vdc, Smd | Newark Electronics
DETECTOR SWITCH, SPST-NO, 30VDC, SMD | element14
DET SW6.3X3.0X8.0 GW VERT. NO AG TB Actuator Style: Extended, Top Operating Function: Off (On) Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Contact Current Rating: 100 mA Extended, Top Off (On) Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: JJKV0UG1300NOPPRTB | Internal Number: 2331350-1 | TE Connectivity | TE Store
DET SW6.3X3.0X8.0 GW VERT. NO AG TB | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a JJKV0UG1300NOPPRTB?

Additional datasheets, footprints and schematics for JJKV0UG1300NOPPRTB are listed on our Part Details page. You can also find images and similar parts to JJKV0UG1300NOPPRTB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JJKV0UG1300NOPPRTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJKV0UG1300NOPPRTB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JJKV0UG1300NOPPRTB fall under?

The JJKV0UG1300NOPPRTB is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to JJKV0UG1300NOPPRTB when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JJKV0UG1300NOPPRTB you can contact the distributor directly for product support, shipping queries etc.

Is the JJKV0UG1300NOPPRTB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JJKV0UG1300NOPPRTB have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and TE Store have stock available or on a lead time for JJKV0UG1300NOPPRTB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JJKV0UG1300NOPPRTB often in real-time on the comparison pages.

What if I can't find stock of JJKV0UG1300NOPPRTB?

You can fill out our help required form which you can use to request a quote for JJKV0UG1300NOPPRTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay