JJJHRGG200NOPPRTR Part Information

Details for JJJHRGG200NOPPRTR by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Product Range JJJ Series
Contact Configuration SPST-NO
Switch Terminals SMD
Contact Current Max 50mA
Contact Voltage DC Nom 20V
External Height 2mm
External Width 4.85mm
External Depth 6mm

Alternative Part Descriptions

  • DETECTOR SWITCH, SPST-NO, 20VDC, SMD; Product Range:JJJ Series; Contact Configuration:SPST-NO; Switch Terminals:SMD; Contact Current Max:50mA; Contact Voltage DC Nom:20V; External Height:2mm; External Width:4.85mm; External Depth:6mmRoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a JJJHRGG200NOPPRTR?

Additional datasheets, footprints and schematics for JJJHRGG200NOPPRTR are listed in our Part Details tab. You can also find the JJJHRGG200NOPPRTR image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JJJHRGG200NOPPRTR in the Pricing & Inventory tab next to part details. You can view JJJHRGG200NOPPRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JJJHRGG200NOPPRTR fall under?

The JJJHRGG200NOPPRTR is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to JJJHRGG200NOPPRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JJJHRGG200NOPPRTR you can contact the distributor directly for product support, shipping queries etc.

Is the JJJHRGG200NOPPRTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JJJHRGG200NOPPRTR have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for JJJHRGG200NOPPRTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JJJHRGG200NOPPRTR often in real-time on the comparison pages.

What if I can't find stock of JJJHRGG200NOPPRTR?

You can fill out our help required form which you can use to request a quote for JJJHRGG200NOPPRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for JJJHRGG200NOPPRTR

Loading...
Loading Results for JJJHRGG200NOPPRTR