Status: | Unknown |
---|---|
Series: | JJJ Series |
RoHS: | Unknown |
Product Range | JJJ Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 20V |
External Height | 2mm |
External Width | 4.7mm |
External Depth | 5.5mm |
SVHC | No SVHC (27-Jun-2018) |
DET SW5.5X4.7X2.0 GW HORZ.(L) NO AG RL Actuator Style: Side Operating Function: Off (On) Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: Yes Side Off (On) Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: JJJHLUG200NOPMRTR | Internal Number: 2331405-1 | TE Connectivity | TE Store |
DET SW5.5X4.7X2.0 GW HORZ.(L) NO AG RL | RS Americas |
DETECTOR SW, SPST-NO, 0.05A, 20VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a JJJHLUG200NOPMRTR?
Additional datasheets, footprints and schematics for JJJHLUG200NOPMRTR are listed on our Part Details page. You can also find images and similar parts to JJJHLUG200NOPMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJJHLUG200NOPMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJJHLUG200NOPMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJJHLUG200NOPMRTR fall under?
The JJJHLUG200NOPMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJJHLUG200NOPMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJJHLUG200NOPMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJJHLUG200NOPMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJJHLUG200NOPMRTR have stock available?
Authorised distributors including TE Store, RS Americas, element14 and Farnell have stock available or on a lead time for JJJHLUG200NOPMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJJHLUG200NOPMRTR often in real-time on the comparison pages.
What if I can't find stock of JJJHLUG200NOPMRTR?
You can fill out our help required form which you can use to request a quote for JJJHLUG200NOPMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.