Status: | Unknown |
---|---|
Series: | JJJ Series |
RoHS: | Unknown |
Product Range | JJJ Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 20V |
External Height | 2mm |
External Width | 4.85mm |
External Depth | 6mm |
Detector Switch, Spst-No, 20Vdc, Smd | Newark Electronics |
DETECTOR SWITCH, SPST-NO, 20VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a JJJHLGG200NOPPRTR?
Additional datasheets, footprints and schematics for JJJHLGG200NOPPRTR are listed on our Part Details page. You can also find images and similar parts to JJJHLGG200NOPPRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJJHLGG200NOPPRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJJHLGG200NOPPRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJJHLGG200NOPPRTR fall under?
The JJJHLGG200NOPPRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJJHLGG200NOPPRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJJHLGG200NOPPRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJJHLGG200NOPPRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJJHLGG200NOPPRTR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JJJHLGG200NOPPRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJJHLGG200NOPPRTR often in real-time on the comparison pages.
What if I can't find stock of JJJHLGG200NOPPRTR?
You can fill out our help required form which you can use to request a quote for JJJHLGG200NOPPRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.