Status: | Unknown |
---|---|
Series: | JJI Series |
RoHS: | Unknown |
Product Range | JJI Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 10mA |
Contact Voltage DC Nom | 5V |
External Height | 1.5mm |
External Width | 4.4mm |
External Depth | 5mm |
SVHC | No SVHC (27-Jun-2018) |
DET SW5.0X4.40X1.5 GW HORZ. NO AG RL Actuator Style: Side Operating Function: (On) Off (On) Contact Base Material: Phosphor Bronze Switch Contact Plating Material: Silver Low Profile: Yes Side (On) Off (On) Phosphor Bronze Silver | Tactile Switch With Dome Switch | Part Number: JJIH0UG150NOPMRTR | Internal Number: 2331383-1 | TE Connectivity | TE Store |
Detector Sw, Spst-No, 0.01A, 5Vdc, Smd | Newark Electronics |
DETECTOR SW, SPST-NO, 0.01A, 5VDC, SMD | element14 |
DET SW5.0X4.40X1.5 GW HORZ. NO AG RL | RS Americas |
Where can I find additional details, specifications and documents for a JJIH0UG150NOPMRTR?
Additional datasheets, footprints and schematics for JJIH0UG150NOPMRTR are listed on our Part Details page. You can also find images and similar parts to JJIH0UG150NOPMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJIH0UG150NOPMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJIH0UG150NOPMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJIH0UG150NOPMRTR fall under?
The JJIH0UG150NOPMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJIH0UG150NOPMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJIH0UG150NOPMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJIH0UG150NOPMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJIH0UG150NOPMRTR have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for JJIH0UG150NOPMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJIH0UG150NOPMRTR often in real-time on the comparison pages.
What if I can't find stock of JJIH0UG150NOPMRTR?
You can fill out our help required form which you can use to request a quote for JJIH0UG150NOPMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.