JJHH0UG375NONPQTR Part Information

Details for JJHH0UG375NONPQTR by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Product Range JJH Series
Contact Configuration SPST-NO
Switch Terminals SMD
Contact Current Max 10mA
Contact Voltage DC Nom 5V
External Height 2mm
External Width 4mm
External Depth 5.7mm

Alternative Part Descriptions

  • DETECTOR SWITCH, SPST-NO, 5VDC, SMD; Product Range:JJH Series; Contact Configuration:SPST-NO; Switch Terminals:SMD; Contact Current Max:10mA; Contact Voltage DC Nom:5V; External Height:2mm; External Width:4mm; External Depth:5.7mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a JJHH0UG375NONPQTR?

Additional datasheets, footprints and schematics for JJHH0UG375NONPQTR are listed in our Part Details tab. You can also find the JJHH0UG375NONPQTR image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JJHH0UG375NONPQTR in the Pricing & Inventory tab next to part details. You can view JJHH0UG375NONPQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JJHH0UG375NONPQTR fall under?

The JJHH0UG375NONPQTR is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to JJHH0UG375NONPQTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JJHH0UG375NONPQTR you can contact the distributor directly for product support, shipping queries etc.

Is the JJHH0UG375NONPQTR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for JJHH0UG375NONPQTR have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for JJHH0UG375NONPQTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JJHH0UG375NONPQTR often in real-time on the comparison pages.

What if I can't find stock of JJHH0UG375NONPQTR?

You can fill out our help required form which you can use to request a quote for JJHH0UG375NONPQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for JJHH0UG375NONPQTR

Loading...
Loading Results for JJHH0UG375NONPQTR