JJGH0UJ200NCHPMRTR Part Information

Details for JJGH0UJ200NCHPMRTR by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Product Range JJG Series
Contact Configuration SPST-NC
Switch Terminals SMD
Contact Current Max 100mA
Contact Voltage DC Nom 12V
External Height 2mm
External Width 4mm
External Depth 5.7mm
SVHC No SVHC (15-Jan-2018)
RoHS Compliant

Alternative Part Descriptions

  • DETECTOR SWITCH, SPST-NC, 12VDC, SMD; Product Range:JJG Series; Contact Configuration:SPST-NC; Switch Terminals:SMD; Contact Current Max:100mA; Contact Voltage DC Nom:12V; External Height:2mm; External Width:4mm; External Depth:5.7mmRoHS Compliant: Yes | Newark Electronics
  • DET SW5.7X4.0X2.0 JB HORZ. NCH AG RL; 2331403-1 | Allied Electronics & Automation
  • DET SW5.7X4.0X2.0 JB HORZ. NCH AG RL Actuator Style: Plunger Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Low Profile: Yes Tactile Switch Contact Current Rating: 100 mA Plunger Copper Alloy Silver | Tactile Switch With Dome Switch | Part Number: JJGH0UJ200NCHPMRTR | Internal Number: 2331403-1 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a JJGH0UJ200NCHPMRTR?

Additional datasheets, footprints and schematics for JJGH0UJ200NCHPMRTR are listed in our Part Details tab. You can also find the JJGH0UJ200NCHPMRTR image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JJGH0UJ200NCHPMRTR in the Pricing & Inventory tab next to part details. You can view JJGH0UJ200NCHPMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JJGH0UJ200NCHPMRTR fall under?

The JJGH0UJ200NCHPMRTR is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to JJGH0UJ200NCHPMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JJGH0UJ200NCHPMRTR you can contact the distributor directly for product support, shipping queries etc.

Is the JJGH0UJ200NCHPMRTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for JJGH0UJ200NCHPMRTR have stock available?

Authorised distributors including Newark Electronics, Allied Electronics & Automation and TE Store have stock available or on a lead time for JJGH0UJ200NCHPMRTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JJGH0UJ200NCHPMRTR often in real-time on the comparison pages.

What if I can't find stock of JJGH0UJ200NCHPMRTR?

You can fill out our help required form which you can use to request a quote for JJGH0UJ200NCHPMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for JJGH0UJ200NCHPMRTR

Loading...
Loading Results for JJGH0UJ200NCHPMRTR