JJFV0UG530NONMRTR Part Information

Details for JJFV0UG530NONMRTR by TE Connectivity

TE Connectivity Parts

Part Downloads

Featured content from Farnell

Part Specifications

Product Range JJF Series
Contact Configuration SPST-NO
Switch Terminals SMD
Contact Current Max 1mA
Contact Voltage DC Nom 5V
External Height 2.3mm
External Width 3.8mm
External Depth 4.7mm
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • DETECTOR SWITCH, SPST-NO, 5VDC, SMD; Product Range:JJF Series; Contact Configuration:SPST-NO; Switch Terminals:SMD; Contact Current Max:1mA; Contact Voltage DC Nom:5V; External Height:2.3mm; External Width:3.8mm; External Depth:4.7mmRoHS Compliant: Yes | Newark Electronics
  • DET SW4.7X3.8X2.3 GW VERT. NO AG RL; 2331366-1 | Allied Electronics & Automation
  • DET SW4.7X3.8X2.3 GW VERT. NO AG RL Actuator Style: Top Operating Function: Off (On) Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: Yes Top Off (On) Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: JJFV0UG530NONMRTR | Internal Number: 2331366-1 | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a JJFV0UG530NONMRTR?

Additional datasheets, footprints and schematics for JJFV0UG530NONMRTR are listed in our Part Details tab. You can also find the JJFV0UG530NONMRTR image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for JJFV0UG530NONMRTR in the Pricing & Inventory tab next to part details. You can view JJFV0UG530NONMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does JJFV0UG530NONMRTR fall under?

The JJFV0UG530NONMRTR is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to JJFV0UG530NONMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the JJFV0UG530NONMRTR you can contact the distributor directly for product support, shipping queries etc.

Is the JJFV0UG530NONMRTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for JJFV0UG530NONMRTR have stock available?

Authorised distributors including Newark Electronics, Allied Electronics & Automation and TE Store have stock available or on a lead time for JJFV0UG530NONMRTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for JJFV0UG530NONMRTR often in real-time on the comparison pages.

What if I can't find stock of JJFV0UG530NONMRTR?

You can fill out our help required form which you can use to request a quote for JJFV0UG530NONMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for JJFV0UG530NONMRTR

Loading...
Loading Results for JJFV0UG530NONMRTR