Status: | Unknown |
---|---|
Series: | JJF Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
900
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
900
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
900
in stock
|
Buy Now | |
element14
from US$0.60
|
900
in stock
|
Buy Now | |
TE Store
from US$1.38
|
865
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now |
Product Range | JJF Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 2.3mm |
External Width | 3.8mm |
External Depth | 4.7mm |
SVHC | No SVHC (27-Jun-2018) |
Detector Switch, Spst-No, 5Vdc, Smd | Newark Electronics |
Tactile SW DET SW4.7X3.8X2.3 GW VERT. NO AG RL | Rapid Electronics |
DETECTOR SWITCH, SPST-NO, 5VDC, SMD | element14 |
DET SW4.7X3.8X2.3 GW VERT. NO AG RL Actuator Style: Top Operating Function: Off (On) Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: Yes Top Off (On) Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: JJFV0UG380NOPMRTR | Internal Number: 2331368-1 | TE Connectivity | TE Store |
DET SW4.7X3.8X2.3 GW VERT. NO AG RL | RS Americas |
Where can I find additional details, specifications and documents for a JJFV0UG380NOPMRTR?
Additional datasheets, footprints and schematics for JJFV0UG380NOPMRTR are listed on our Part Details page. You can also find images and similar parts to JJFV0UG380NOPMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJFV0UG380NOPMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJFV0UG380NOPMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJFV0UG380NOPMRTR fall under?
The JJFV0UG380NOPMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJFV0UG380NOPMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJFV0UG380NOPMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJFV0UG380NOPMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJFV0UG380NOPMRTR have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for JJFV0UG380NOPMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJFV0UG380NOPMRTR often in real-time on the comparison pages.
What if I can't find stock of JJFV0UG380NOPMRTR?
You can fill out our help required form which you can use to request a quote for JJFV0UG380NOPMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.