Status: | Unknown |
---|---|
Series: | JJE Series |
RoHS: | Unknown |
Product Range | JJE Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 2.25mm |
External Width | 3.5mm |
DETECTOR SWITCH, SPST-NO, 5VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a JJEV0UG380NOPMQTR?
Additional datasheets, footprints and schematics for JJEV0UG380NOPMQTR are listed on our Part Details page. You can also find images and similar parts to JJEV0UG380NOPMQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJEV0UG380NOPMQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJEV0UG380NOPMQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJEV0UG380NOPMQTR fall under?
The JJEV0UG380NOPMQTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJEV0UG380NOPMQTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJEV0UG380NOPMQTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJEV0UG380NOPMQTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJEV0UG380NOPMQTR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for JJEV0UG380NOPMQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJEV0UG380NOPMQTR often in real-time on the comparison pages.
What if I can't find stock of JJEV0UG380NOPMQTR?
You can fill out our help required form which you can use to request a quote for JJEV0UG380NOPMQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.