Status: | Unknown |
---|---|
Series: | JJD Series |
RoHS: | Unknown |
Product Range | JJD Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 3.05mm |
External Width | 3.6mm |
External Depth | 4.2mm |
SVHC | No SVHC (27-Jun-2018) |
DET SW4.2X3.6X1.2 GW VERT(DW) NO AGAU RL Actuator Style: Lever (Top Actuated) Operating Function: Off (On) Contact Base Material: Copper Alloy Switch Contact Plating Material: Gold Low Profile: Yes Lever (Top Actuated) Off (On) Copper Alloy Gold | Tactile Switch With Dome Switch | Part Number: JJDVDUG305NOPMRQTR | Internal Number: 2331412-1 | TE Connectivity | TE Store |
Detector Sw, Spst-No, 0.001A, 5Vdc, Smd | Newark Electronics |
DET SW4.2X3.6X1.2 GW VERT(DW) NO AGAU RL | RS Americas |
DETECTOR SW, SPST-NO, 0.001A, 5VDC, SMD | element14 |
Where can I find additional details, specifications and documents for a JJDVDUG305NOPMRQTR?
Additional datasheets, footprints and schematics for JJDVDUG305NOPMRQTR are listed on our Part Details page. You can also find images and similar parts to JJDVDUG305NOPMRQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJDVDUG305NOPMRQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJDVDUG305NOPMRQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJDVDUG305NOPMRQTR fall under?
The JJDVDUG305NOPMRQTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJDVDUG305NOPMRQTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJDVDUG305NOPMRQTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJDVDUG305NOPMRQTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJDVDUG305NOPMRQTR have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for JJDVDUG305NOPMRQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJDVDUG305NOPMRQTR often in real-time on the comparison pages.
What if I can't find stock of JJDVDUG305NOPMRQTR?
You can fill out our help required form which you can use to request a quote for JJDVDUG305NOPMRQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.