Status: | Unknown |
---|---|
Series: | JJC Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
3,196
in stock
|
Buy Now | |
TE Store
from US$1.37
|
6,916
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
3,498
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
3,498
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
3,196
in stock
|
Buy Now | |
element14
from US$0.59
|
3,196
in stock
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Product Range | JJC Series |
---|---|
Contact Configuration | SPST-NC |
Switch Terminals | SMD |
Contact Current Max | 1mA |
Contact Voltage DC Nom | 5V |
External Height | 1mm |
External Width | 3.3mm |
External Depth | 3.5mm |
SVHC | No SVHC (27-Jun-2018) |
DET SW3.5X3.3X1.0 JB HORZ.(L) NC AG RL Actuator Style: Side Contact Base Material: Phosphor Bronze Switch Contact Plating Material: Silver Low Profile: Yes Contact Current Rating: 1 mA Side Phosphor Bronze Silver | Tactile Switch With Dome Switch | Part Number: JJCHLUJ100NCPMRTR | Internal Number: 2331384-1 | TE Connectivity | TE Store |
Tactile SW DET SW3.5X3.3X1.0 JB HORZ.(L) NC AG RL | Rapid Electronics |
Detector Sw, Spst-Nc, 0.001A, 5Vdc, Smd | Newark Electronics |
DETECTOR SW, SPST-NC, 0.001A, 5VDC, SMD | element14 |
DET SW3.5X3.3X1.0 JB HORZ.(L) NC AG RL | RS Americas |
Switch Detector SPST-NC 1mA 5VDC 35gf Surface Mount T/R | Avnet America |
Where can I find additional details, specifications and documents for a JJCHLUJ100NCPMRTR?
Additional datasheets, footprints and schematics for JJCHLUJ100NCPMRTR are listed on our Part Details page. You can also find images and similar parts to JJCHLUJ100NCPMRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJCHLUJ100NCPMRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJCHLUJ100NCPMRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJCHLUJ100NCPMRTR fall under?
The JJCHLUJ100NCPMRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJCHLUJ100NCPMRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJCHLUJ100NCPMRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJCHLUJ100NCPMRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJCHLUJ100NCPMRTR have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for JJCHLUJ100NCPMRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJCHLUJ100NCPMRTR often in real-time on the comparison pages.
What if I can't find stock of JJCHLUJ100NCPMRTR?
You can fill out our help required form which you can use to request a quote for JJCHLUJ100NCPMRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.