Status: | Unknown |
---|---|
Series: | JJB Series |
RoHS: | Unknown |
Product Range | JJB Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | SMD |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 5V |
External Height | 1.95mm |
External Width | 2.98mm |
External Depth | 3.5mm |
SVHC | No SVHC (27-Jun-2018) |
Detector Switch, Spst-No, 5Vdc, Smd | Newark Electronics |
DETECTOR SWITCH, SPST-NO, 5VDC, SMD | element14 |
DET SW3.5X2.98X1.95 GW VERT. NO AG RL Actuator Style: Top Operating Function: Off (On) Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: Yes Top Off (On) Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: JJBV0UG335NONPRTR | Internal Number: 2331379-1 | TE Connectivity | TE Store |
DET SW3.5X2.98X1.95 GW VERT. NO AG RL | RS Americas |
Where can I find additional details, specifications and documents for a JJBV0UG335NONPRTR?
Additional datasheets, footprints and schematics for JJBV0UG335NONPRTR are listed on our Part Details page. You can also find images and similar parts to JJBV0UG335NONPRTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JJBV0UG335NONPRTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JJBV0UG335NONPRTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JJBV0UG335NONPRTR fall under?
The JJBV0UG335NONPRTR is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to JJBV0UG335NONPRTR when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JJBV0UG335NONPRTR you can contact the distributor directly for product support, shipping queries etc.
Is the JJBV0UG335NONPRTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JJBV0UG335NONPRTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS Americas have stock available or on a lead time for JJBV0UG335NONPRTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JJBV0UG335NONPRTR often in real-time on the comparison pages.
What if I can't find stock of JJBV0UG335NONPRTR?
You can fill out our help required form which you can use to request a quote for JJBV0UG335NONPRTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.