Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating | 400V |
---|---|
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 5% |
Product Range | - |
Capacitor Case Style | - |
Capacitor Terminals | Axial Leaded |
Lead Spacing | - |
31AC5230 | element14 |
Capacitance: 0.68µF | Farnell |
Dielectric Type:Metallized Pp | Newark Electronics |
Where can I find additional details, specifications and documents for a JFX02G684J000000B?
Additional datasheets, footprints and schematics for JFX02G684J000000B are listed on our Part Details page. You can also find images and similar parts to JFX02G684J000000B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JFX02G684J000000B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JFX02G684J000000B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JFX02G684J000000B fall under?
The JFX02G684J000000B is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to JFX02G684J000000B when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JFX02G684J000000B you can contact the distributor directly for product support, shipping queries etc.
Is the JFX02G684J000000B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JFX02G684J000000B have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for JFX02G684J000000B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JFX02G684J000000B often in real-time on the comparison pages.
What if I can't find stock of JFX02G684J000000B?
You can fill out our help required form which you can use to request a quote for JFX02G684J000000B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.