Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$60.76 |
3,290
|
Buy Now |
Memory Size | 4Kbit |
---|---|
EPROM Memory Configuration | 512K x 8bit |
No. of Pins | 20Pins |
Memory Case Style | DIP |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Access Time | 20ns |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Memory Type | PROM |
Operating Temperature Range | -55°C to +125°C |
Termination Type | Through Hole |
512x8 Bi-Polar PROM | Texas Instruments |
Where can I find additional details, specifications and documents for a JBP28S42MJ?
Additional datasheets, footprints and schematics for JBP28S42MJ are listed on our Part Details page. You can also find images and similar parts to JBP28S42MJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JBP28S42MJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JBP28S42MJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JBP28S42MJ fall under?
The JBP28S42MJ is listed under Semiconductors - ICs > Memory > EPROM.
Can I view similar or alternative parts?
You can view similar parts to JBP28S42MJ when available in the EPROM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JBP28S42MJ you can contact the distributor directly for product support, shipping queries etc.
Is the JBP28S42MJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JBP28S42MJ have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for JBP28S42MJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JBP28S42MJ often in real-time on the comparison pages.
What if I can't find stock of JBP28S42MJ?
You can fill out our help required form which you can use to request a quote for JBP28S42MJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.