Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | 2450 2477 |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accessory Type | Battery Holder |
Battery Size Code | CR2450 CR2477 |
Battery Terminals | Pressure Contact |
Colour | Black |
Current Rating | 100mA |
External Depth | 30.47mm |
External Length / Height | 9.2mm |
External Width | 25.45mm |
For Use With | CR2450 & CR2477 Batteries |
Material | ULTRAMID T KR 4365 G5 |
No. of Cells | 1 |
Termination Method | Through Hole |
Battery Holder, 2450/2477, Th |Jauch JBH24 | Newark Electronics |
BATTERY HOLDER, 2450/2477, TH | element14 |
Where can I find additional details, specifications and documents for a JBH24?
Additional datasheets, footprints and schematics for JBH24 are listed on our Part Details page. You can also find images and similar parts to JBH24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JBH24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JBH24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JBH24 fall under?
The JBH24 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to JBH24 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JBH24 you can contact the distributor directly for product support, shipping queries etc.
Is the JBH24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for JBH24 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for JBH24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JBH24 often in real-time on the comparison pages.
What if I can't find stock of JBH24?
You can fill out our help required form which you can use to request a quote for JBH24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.