Status: | Unknown |
---|---|
Series: | J 3030 Series |
RoHS: | Compliant |
Product Range | J 3030 Series |
---|---|
LED Colour | Neutral White |
Viewing Angle | 120° |
Luminous Flux @ Test | 33.5lm |
CCT | 4000K |
Forward Current If Max | 240mA |
Forward Voltage @ Test | 2.8V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a JB3030AWT-P-H40EA0000-N0000001?
Additional datasheets, footprints and schematics for JB3030AWT-P-H40EA0000-N0000001 are listed on our Part Details page. You can also find images and similar parts to JB3030AWT-P-H40EA0000-N0000001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for JB3030AWT-P-H40EA0000-N0000001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view JB3030AWT-P-H40EA0000-N0000001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does JB3030AWT-P-H40EA0000-N0000001 fall under?
The JB3030AWT-P-H40EA0000-N0000001 is listed under LED Lighting Components > High Brightness LEDs > White High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to JB3030AWT-P-H40EA0000-N0000001 when available in the White High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the JB3030AWT-P-H40EA0000-N0000001 you can contact the distributor directly for product support, shipping queries etc.
Is the JB3030AWT-P-H40EA0000-N0000001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for JB3030AWT-P-H40EA0000-N0000001 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for JB3030AWT-P-H40EA0000-N0000001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for JB3030AWT-P-H40EA0000-N0000001 often in real-time on the comparison pages.
What if I can't find stock of JB3030AWT-P-H40EA0000-N0000001?
You can fill out our help required form which you can use to request a quote for JB3030AWT-P-H40EA0000-N0000001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.